IQD Frequency Products, Ltd. Crystals, Oscillators, Resonators -Crystals LFXTAL002997BULK

Description
Manufacturer: IQD Frequency Products Category: Crystals, Oscillators, Resonators -Crystals Series: WATCH Package: Bulk Product Status: Active Type: kHz Crystal (Tuning Fork) Frequency: 32.768 kHz Frequency Tolerance: ±20ppm Mounting Type: Through Hole Package / Case: Cylindrical Can, Radial
Request a Quote Datasheet
Description
Manufacturer: IQD Frequency Products Category: Crystals, Oscillators, Resonators -Crystals Series: WATCH Package: Bulk Product Status: Active Type: kHz Crystal (Tuning Fork) Frequency: 32.768 kHz Frequency Tolerance: ±20ppm Mounting Type: Through Hole Package / Case: Cylindrical Can, Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Crystals
Crystals, Oscillators, Resonators -Crystals
Manufacturer: IQD Frequency Products Category: Crystals, Oscillators, Resonators -Crystals Series: WATCH Package: Bulk Product Status: Active Type: kHz Crystal (Tuning Fork) Frequency: 32.768 kHz Frequency Tolerance: ±20ppm Mounting Type: Through Hole Package / Case: Cylindrical Can, Radial

Manufacturer: IQD Frequency Products
Category: Crystals, Oscillators, Resonators -Crystals
Series: WATCH
Package: Bulk
Product Status: Active
Type: kHz Crystal (Tuning Fork)
Frequency: 32.768 kHz
Frequency Tolerance: ±20ppm
Mounting Type: Through Hole
Package / Case: Cylindrical Can, Radial

Buy Now Datasheet
Crystal Resonator - LFXTAL002997BULK - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
LFXTAL002997BULK
Crystal Resonator LFXTAL002997BULK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
CRYSTAL 32.7680KHZ 12.5PF TH

CRYSTAL 32.7680KHZ 12.5PF TH

Supplier's Site
CRYSTAL 32.7680KHZ 12.5PF TH

CRYSTAL 32.7680KHZ 12.5PF TH

Supplier's Site Datasheet
Crystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 50000Ohm 2-Pin Thru-Hole Bulk - 408-LFXTAL002997BULK - Utmel Electronic Limited
Hong Kong, China
Crystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 50000Ohm 2-Pin Thru-Hole Bulk
408-LFXTAL002997BULK
Crystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 50000Ohm 2-Pin Thru-Hole Bulk 408-LFXTAL002997BULK
Crystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 50000Ohm 2-Pin Thru-Hole Bulk

Crystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 50000Ohm 2-Pin Thru-Hole Bulk

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Oscillators Resonators Crystals Crystals Crystals
Product Number LFXTAL002997BULK LFXTAL002997BULK LFXTAL002997BULK 408-LFXTAL002997BULK
Product Name Crystals, Oscillators, Resonators -Crystals Crystal Resonator Crystals Crystals Crystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 50000Ohm 2-Pin Thru-Hole Bulk
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor Cylindrical Can, Radial Through Hole Through Hole Through Hole
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz
Frequency Tolerance 20 %
Load Capacitance 12.5 pF 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-160-20-23A-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT9120AI-2D1-XXE125.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - LM556CM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details