HC49/4HSMX Crystals|Holder Style|•Resistance welded, hermetically sealed in an inert atmosphere with glass to metal seals securing the lead wires. The lead wires are formed into a gull wing and mounted on a plastic former|•Lower profiles available, please contact our sales office|General Specifications|•Load
3.6864MHz ±30ppm Crystal 16pF 300 Ohms HC-49/US
3.6864MHz ±30ppm Crystal 16pF 300 Ohms HC-49/US
3.6864MHz ±30ppm Crystal 16pF 300 Ohms HC-49/US
CRYSTAL, 3.6864MHZ, 16PF, HC-49US; Frequency Nom:3.6864MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; No. of Pins:2 RoHS Compliant: Yes
CRYSTAL, SMD, 3.686400MHZ; Frequency Nom:3.6864MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resonators | Crystals | Crystals | Crystals |
| Product Number | LFXTAL003260 | 1923-LFXTAL003260TR-ND | LFXTAL003260 | 74K3316 |
| Product Name | Crystal Resonator | Crystals | Crystals | Crystal, 3.6864Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products |
| Package / Form Factor | Surface Mount; Metal Can | Surface Mount; HC-49/US | Surface Mount; Surface Mount | Surface Mount |
| Frequency | 3.68 MHz | 3.69 MHz | 3.69 MHz | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) | |
| Features / Standards | Lead-Free | RoHS |