IQD Frequency Products, Ltd. Crystal Resonator LFXTAL003175BULK

Description
Industry standard leaded package Resistance welded, hermetically sealed in an inert atmosphere, glass to metal seals on leads
Request a Quote
Description
Industry standard leaded package Resistance welded, hermetically sealed in an inert atmosphere, glass to metal seals on leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - LFXTAL003175BULK - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
LFXTAL003175BULK
Crystal Resonator LFXTAL003175BULK
Industry standard leaded package Resistance welded, hermetically sealed in an inert atmosphere, glass to metal seals on leads

Industry standard leaded package Resistance welded, hermetically sealed in an inert atmosphere, glass to metal seals on leads

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number LFXTAL003175BULK
Product Name Crystal Resonator
Package / Form Factor Surface Mount; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-240-18-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
4 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
ABLS3 MHz Crystal - ABLS3-24.000MHZ-D4YF-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 30 ppm
View Details
5 suppliers