Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Crystal 12MHz ±30ppm (Tol) ±50ppm (Stability) 30pF FUND 40Ohm 2-Pin HC-49/4H Thru-Hole Bulk
| Richardson RFPD | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resonators | Crystals | Crystals |
| Product Number | LFXTAL003215BULK | LFXTAL003215BULK | 408-LFXTAL003215BULK |
| Product Name | Crystal Resonator | Crystals | Crystal 12MHz ±30ppm (Tol) ±50ppm (Stability) 30pF FUND 40Ohm 2-Pin HC-49/4H Thru-Hole Bulk |
| Package / Form Factor | Through Hole; Metal Can | Through Hole | Through Hole |
| Frequency | 12 MHz | 12 MHz | 12 MHz |
| Load Capacitance | 30 pF | 30 pF | |
| ESR | 40 ohms | 40 ohms |