CRYSTEK CRYSTALS CORPORATION
CY12AS -- CRYSTAL RESONATOR
Crystek Crystals Corporation
Crystal Resonator
CY12AS
Description
Leaded HC49 Crystal
Request a Quote
Email Supplier
Datasheet
Description
Leaded HC49 Crystal
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resonators |
|
Product Number
|
CY12AS |
|
Product Name
|
Crystal Resonator |
|
Package / Form Factor
|
Through Hole; HC-49
|
Unlock Full Specs
to access all available technical data
Similar Products
Resonator Type
Ceramic
Package / Form Factor
Through Hole; Radial, Box - 2 Lead, 2.50mm Pitch
Features / Standards
Lead-Free
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
32 MHz
Frequency Stability
10 ppm
View Details
Resonator Type
Ceramic
Package / Form Factor
Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards
Built-in Capacitor; Military Standard
View Details
MMD Components / Monitor Quartztek
Resonator Type
SAW
Package / Form Factor
Surface Mount (optional feature); Through Hole (optional feature)
Frequency
916 MHz
View Details