30MHz ±30ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
30MHz ±30ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
30MHz ±30ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
12SMX Crystals|Holder Style|•12SMX-B is a ceramic base with seam sealed metal lid|General Specifications|•Load
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Resonators | Crystals |
| Product Number | 1923-LFXTAL026504DKR-ND | LFXTAL026504 | LFXTAL026504 |
| Product Name | Crystals | Crystal Resonator | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Ceramic | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm | ||
| Load Capacitance | 16 pF | 16 pF |