IQD Frequency Products, Ltd. Crystal Resonator LFXTAL012280

Description
86SMX Crystals|Holder Style|•86SMX surface mount crystals are plastic encapsulated|General Specifications|•Load Capacitance (CL): 10pF to 50pF or Series|•Drive Level: 100µW max|Packaging|•Loose in bulk pack or tape and reel|•Standard Frequency Tolerances and Stabilities|±10ppm, ±20ppm, ±30ppm, ±50ppm, ±100ppm, ±150ppm|Operating Temperature Ranges|•0 to 50°C|•-10 to 60°C|•-20 to 70°C|•-40 to 85°C|Storage Temperature Range|•-40 to 90°C|Enviornmental•D rop: dropped 3 times from 75cm onto hardwood surface|•Vibration: 10-55Hz, 1.5mm amplitude, period 1min, in X, Y & Z axes, 2 hrs in each axes.
Request a Quote
Description
86SMX Crystals|Holder Style|•86SMX surface mount crystals are plastic encapsulated|General Specifications|•Load Capacitance (CL): 10pF to 50pF or Series|•Drive Level: 100µW max|Packaging|•Loose in bulk pack or tape and reel|•Standard Frequency Tolerances and Stabilities|±10ppm, ±20ppm, ±30ppm, ±50ppm, ±100ppm, ±150ppm|Operating Temperature Ranges|•0 to 50°C|•-10 to 60°C|•-20 to 70°C|•-40 to 85°C|Storage Temperature Range|•-40 to 90°C|Enviornmental•D rop: dropped 3 times from 75cm onto hardwood surface|•Vibration: 10-55Hz, 1.5mm amplitude, period 1min, in X, Y & Z axes, 2 hrs in each axes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - LFXTAL012280 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
LFXTAL012280
Crystal Resonator LFXTAL012280
86SMX Crystals|Holder Style|•86SMX surface mount crystals are plastic encapsulated|General Specifications|•Load Capacitance (CL): 10pF to 50pF or Series|•Drive Level: 100µW max|Packaging|•Loose in bulk pack or tape and reel|•Standard Frequency Tolerances and Stabilities|±10ppm, ±20ppm, ±30ppm, ±50ppm, ±100ppm, ±150ppm|Operating Temperature Ranges|•0 to 50°C|•-10 to 60°C|•-20 to 70°C|•-40 to 85°C|Storage Temperature Range|•-40 to 90°C|Enviornmental•D rop: dropped 3 times from 75cm onto hardwood surface|•Vibration: 10-55Hz, 1.5mm amplitude, period 1min, in X, Y & Z axes, 2 hrs in each axes.

86SMX Crystals|Holder Style|•86SMX surface mount crystals are plastic encapsulated|General Specifications|•Load Capacitance (CL): 10pF to 50pF or Series|•Drive Level: 100µW max|Packaging|•Loose in bulk pack or tape and reel|•Standard Frequency Tolerances and Stabilities|±10ppm, ±20ppm, ±30ppm, ±50ppm, ±100ppm, ±150ppm|Operating Temperature Ranges|•0 to 50°C|•-10 to 60°C|•-20 to 70°C|•-40 to 85°C|Storage Temperature Range|•-40 to 90°C|Enviornmental•Drop: dropped 3 times from 75cm onto hardwood surface|•Vibration: 10-55Hz, 1.5mm amplitude, period 1min, in X, Y & Z axes, 2 hrs in each axes.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number LFXTAL012280
Product Name Crystal Resonator
Package / Form Factor Surface Mount; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ECS-SR2-10.00-B - Acme Chip Technology Co., Limited
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 MHz
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
ASCO XO (Standard) Crystal - ASCO-25.000MHZ-EK-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 30 ppm
View Details
4 suppliers