IQD Frequency Products, Ltd. Crystal Units LFXTAL016178

Description
IQD LFXTAL016178 Crystal Unit
Request a Quote Datasheet
Description
IQD LFXTAL016178 Crystal Unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 1484350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1484350
Crystal Units 1484350
IQD LFXTAL016178 Crystal Unit

IQD LFXTAL016178 Crystal Unit

Supplier's Site
Crystal Units - 1484350P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1484350P
Crystal Units 1484350P
IQD LFXTAL016178 Crystal Unit

IQD LFXTAL016178 Crystal Unit

Supplier's Site
Crystal Units - 1463922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1463922
Crystal Units 1463922
IQD LFXTAL016178 Crystal Unit

IQD LFXTAL016178 Crystal Unit

Supplier's Site
Crystal Resonator - LFXTAL016178 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
LFXTAL016178
Crystal Resonator LFXTAL016178
85SMX Crystals|Holder Style|•Plastic encapsulated|General Specifications|•Load Capacitance (CL): 6pF and 12.5pF standard|•Drive Level: 1.0µW max|•Ageing: ±5ppm max per year at 25°C|•Shunt Capacitance (CO): 1pF typ|Packaging|•Loose in bulk pack or tape and reel|Standard Frequency Tolerance|•±20ppm|Op erable Temperature Range|•-40 to 85°C|Storage Temperature Range|-55 to 125°C|•Environmental Specification|•Drop: 75cm drop (3 times) onto hard wooden board|•Vibration: 1.5mm amplitude, 10Hz-60Hz, 2-3min in 3 directions (X, Y, Z axis) duration 2 hours each axis.

85SMX Crystals|Holder Style|•Plastic encapsulated|General Specifications|•Load Capacitance (CL): 6pF and 12.5pF standard|•Drive Level: 1.0µW max|•Ageing: ±5ppm max per year at 25°C|•Shunt Capacitance (CO): 1pF typ|Packaging|•Loose in bulk pack or tape and reel|Standard Frequency Tolerance|•±20ppm|Operable Temperature Range|•-40 to 85°C|Storage Temperature Range|-55 to 125°C|•Environmental Specification|•Drop: 75cm drop (3 times) onto hard wooden board|•Vibration: 1.5mm amplitude, 10Hz-60Hz, 2-3min in 3 directions (X, Y, Z axis) duration 2 hours each axis.

Supplier's Site
Crystals - 1923-LFXTAL016178CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.5mm pitch

32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.5mm pitch

Buy Now Datasheet
Crystals - 1923-LFXTAL016178DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.5mm pitch

32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.5mm pitch

Buy Now Datasheet
Crystals - 1923-LFXTAL016178TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.5mm pitch

32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.5mm pitch

Buy Now Datasheet
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Supplier's Site
Crystal, 32.768Khz, 6Pf, Smd; Frequency Nom Iqd Frequency Products - 94X0923 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 6Pf, Smd; Frequency Nom Iqd Frequency Products
94X0923
Crystal, 32.768Khz, 6Pf, Smd; Frequency Nom Iqd Frequency Products 94X0923
CRYSTAL, 32.768KHZ, 6PF, SMD; Frequency Nom:32.768kHz; Crystal Case:SMD, 8.7mm x 3.7mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:85SMX Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 6PF, SMD; Frequency Nom:32.768kHz; Crystal Case:SMD, 8.7mm x 3.7mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:85SMX Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 6Pf, Smd; Frequency Nom Iqd Frequency Products - 04AC8435 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 6Pf, Smd; Frequency Nom Iqd Frequency Products
04AC8435
Crystal, 32.768Khz, 6Pf, Smd; Frequency Nom Iqd Frequency Products 04AC8435
CRYSTAL, 32.768KHZ, 6PF, SMD; Frequency Nom:32.768kHz; Crystal Case:SMD, 8.7mm x 3.7mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:85SMX Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 6PF, SMD; Frequency Nom:32.768kHz; Crystal Case:SMD, 8.7mm x 3.7mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:85SMX Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Richardson RFPD DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Resonators Crystals Crystals Crystals
Product Number 1484350 1484350P LFXTAL016178 1923-LFXTAL016178CT-ND LFXTAL016178 94X0923
Product Name Crystal Units Crystal Units Crystal Resonator Crystals Crystals Crystal, 32.768Khz, 6Pf, Smd; Frequency Nom Iqd Frequency Products
Package / Form Factor Smd Surface Mount Surface Mount; Plastic Surface Mount; 4-SOJ, 5.50mm pitch Surface Mount; Surface Mount Surface Mount
Features / Standards RoHS RoHS Lead-Free RoHS
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz
Unlock Full Specs
to access all available technical data