IQD Frequency Products, Ltd. Crystal Resonator LFXTAL003298BULK

Description
Industry standard leaded package Resistance welded, hermetically sealed in an inert atmosphere, glass to metal seals on leads
Request a Quote
Description
Industry standard leaded package Resistance welded, hermetically sealed in an inert atmosphere, glass to metal seals on leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - LFXTAL003298BULK - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
LFXTAL003298BULK
Crystal Resonator LFXTAL003298BULK
Industry standard leaded package Resistance welded, hermetically sealed in an inert atmosphere, glass to metal seals on leads

Industry standard leaded package Resistance welded, hermetically sealed in an inert atmosphere, glass to metal seals on leads

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number LFXTAL003298BULK
Product Name Crystal Resonator
Package / Form Factor Through Hole; Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-SDR1-4339-TR - ECS Inc. International
Specs
Resonator Type SAW
Features / Standards RoHS
Frequency 434 MHz
View Details
3 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
ABM10AIG MHz Crystal - ABM10AIG-16.000MHZ-4Z-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 50 ppm
View Details
7 suppliers