Crystek Crystals Corporation Crystal Resonator CY15ASMD

Description
Surface Mount HC49S SMD Crystal
Request a Quote Datasheet
Description
Surface Mount HC49S SMD Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - CY15ASMD - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
CY15ASMD
Crystal Resonator CY15ASMD
Surface Mount HC49S SMD Crystal

Surface Mount HC49S SMD Crystal

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number CY15ASMD
Product Name Crystal Resonator
Package / Form Factor Surface Mount; HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-SR-B - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 2 to 8 MHz
View Details
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details
ABLS(RF) MHz Crystal - ABLS-9.7941MHZ-10-R20-D-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 9.79 MHz
Frequency Stability 50 ppm
View Details
5 suppliers