IQD LFXTAL003263BULK Crystal Unit
IQD LFXTAL003263BULK Crystal Unit
Industry standard leaded package Resistance welded, hermetically sealed in an inert atmosphere, glass to metal seals on leads
Crystal 3.6864MHz ±30ppm (Tol) ±50ppm (Stability) 30pF FUND 300Ohm 2-Pin HC-49/4H Thru-Hole Bulk
| RS Components, Ltd. | Richardson RFPD | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Resonators | Crystals | Crystals |
| Product Number | 1463946 | LFXTAL003263BULK | 408-LFXTAL003263BULK | LFXTAL003263BULK |
| Product Name | Crystal Units | Crystal Resonator | Crystal 3.6864MHz ±30ppm (Tol) ±50ppm (Stability) 30pF FUND 300Ohm 2-Pin HC-49/4H Thru-Hole Bulk | Crystals |
| Package / Form Factor | Hc49/4h | Through Hole; Metal Can | Through Hole | Through Hole |
| Features / Standards | RoHS | RoHS | ||
| Frequency Stability | 50 ppm | 50 ppm | ||
| Frequency | 3.69 MHz | 3.69 MHz | 3.69 MHz |