Crystek Crystals Corporation Crystal Resonator CY3JS

Description
Leaded HC49 Crystal
Request a Quote Datasheet
Description
Leaded HC49 Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - CY3JS - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
CY3JS
Crystal Resonator CY3JS
Leaded HC49 Crystal

Leaded HC49 Crystal

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number CY3JS
Product Name Crystal Resonator
Package / Form Factor Through Hole; HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
Frequency Stability 30 ppm
View Details
ABS07-LR kHz Crystal (Tuning Fork) - ABS07-LR-32.768KHZ-6-1-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 6 pF
View Details
5 suppliers