Crystek Crystals Corporation Crystal Resonator CY3ASMD

Description
Surface Mount HC49S SMD Crystal
Request a Quote Datasheet
Description
Surface Mount HC49S SMD Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - CY3ASMD - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
CY3ASMD
Crystal Resonator CY3ASMD
Surface Mount HC49S SMD Crystal

Surface Mount HC49S SMD Crystal

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number CY3ASMD
Product Name Crystal Resonator
Package / Form Factor Surface Mount; HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-8-30Q-VS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-3225 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details
ABM10 MHz Crystal - ABM10-24.000MHZ-D30-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 30 ppm
View Details
7 suppliers