Crystek Crystals Corporation Crystal Resonator CY11BPSMD

Description
Surface Mount HC49S SMD Crystal
Request a Quote Datasheet
Description
Surface Mount HC49S SMD Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - CY11BPSMD - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
CY11BPSMD
Crystal Resonator CY11BPSMD
Surface Mount HC49S SMD Crystal

Surface Mount HC49S SMD Crystal

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number CY11BPSMD
Product Name Crystal Resonator
Package / Form Factor Surface Mount; HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-240-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
5 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 20MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 20 MHz
View Details
ABM8 MHz Crystal - ABM8-18.432MHZ-B2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 18.43 MHz
Frequency Stability 50 ppm
View Details
6 suppliers