Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CRYSTAL, 3.686400MHZ; Frequency Nom:3.6864MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Operating Temperature RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resonators | Crystals |
| Product Number | LFXTAL003263 | 97K2940 |
| Product Name | Crystal Resonator | Crystal, 3.686400Mhz; Frequency Nom Iqd Frequency Products |
| Package / Form Factor | Through Hole; Metal Can | |
| Frequency | 3.69 MHz | 3.69 MHz |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |