IQD Frequency Products, Ltd. Crystal Resonator LFXTAL003003

Description
91SMX Crystals|Holder Style|•Plastic encapsulated|General Specifications|•Load Capacitance (CL): 6pF and 12.5pF standard|•Drive Level: 1.0µW max|•Ageing ±5ppm max per year at 25°C|Packaging|•Loos e in bulk pack or tape and reel|•Standard Frequency Tolerance|•±20ppm|Op erable Temperature Range|•-40 to 85°C|Storage Temperature Range|•-55 to 125°C|Environmental Specification|•Drop Shock: 75cm drop (3 times) onto hard wooden board|•Vibration: 1.5mm amplitude, 10Hz-60Hz, 2-3min in 3 directions (X, Y, Z axis) duration 2 hours each axis.
Request a Quote
Description
91SMX Crystals|Holder Style|•Plastic encapsulated|General Specifications|•Load Capacitance (CL): 6pF and 12.5pF standard|•Drive Level: 1.0µW max|•Ageing ±5ppm max per year at 25°C|Packaging|•Loos e in bulk pack or tape and reel|•Standard Frequency Tolerance|•±20ppm|Op erable Temperature Range|•-40 to 85°C|Storage Temperature Range|•-55 to 125°C|Environmental Specification|•Drop Shock: 75cm drop (3 times) onto hard wooden board|•Vibration: 1.5mm amplitude, 10Hz-60Hz, 2-3min in 3 directions (X, Y, Z axis) duration 2 hours each axis.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - LFXTAL003003 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
LFXTAL003003
Crystal Resonator LFXTAL003003
91SMX Crystals|Holder Style|•Plastic encapsulated|General Specifications|•Load Capacitance (CL): 6pF and 12.5pF standard|•Drive Level: 1.0µW max|•Ageing ±5ppm max per year at 25°C|Packaging|•Loos e in bulk pack or tape and reel|•Standard Frequency Tolerance|•±20ppm|Op erable Temperature Range|•-40 to 85°C|Storage Temperature Range|•-55 to 125°C|Environmental Specification|•Drop Shock: 75cm drop (3 times) onto hard wooden board|•Vibration: 1.5mm amplitude, 10Hz-60Hz, 2-3min in 3 directions (X, Y, Z axis) duration 2 hours each axis.

91SMX Crystals|Holder Style|•Plastic encapsulated|General Specifications|•Load Capacitance (CL): 6pF and 12.5pF standard|•Drive Level: 1.0µW max|•Ageing ±5ppm max per year at 25°C|Packaging|•Loose in bulk pack or tape and reel|•Standard Frequency Tolerance|•±20ppm|Operable Temperature Range|•-40 to 85°C|Storage Temperature Range|•-55 to 125°C|Environmental Specification|•Drop Shock: 75cm drop (3 times) onto hard wooden board|•Vibration: 1.5mm amplitude, 10Hz-60Hz, 2-3min in 3 directions (X, Y, Z axis) duration 2 hours each axis.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number LFXTAL003003
Product Name Crystal Resonator
Package / Form Factor Surface Mount; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-160-10-36Q-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
ABS07 kHz Crystal (Tuning Fork) - ABS07-120-32.768KHZ-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 6 pF
View Details
7 suppliers