Cylinder (WATCH) Crystals|Holder Style|•Watch crystals are press sealed. Two sizes are available: 3x8mm and 2x6mm nominal|General Specifications|•Stan
CRYSTAL, 32.768KHZ, 12.5PF, CYLINDER; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 6mm x 2mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:WATCH-2X6 Series RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resonators | Crystals |
| Product Number | LFXTAL002997 | 74K4679 |
| Product Name | Crystal Resonator | Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Iqd Frequency Products |
| Package / Form Factor | Through Hole |