Crystek Crystals Corporation Crystal Resonator CY12ASMD

Description
Surface Mount HC49S SMD Crystal
Request a Quote Datasheet
Description
Surface Mount HC49S SMD Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - CY12ASMD - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
CY12ASMD
Crystal Resonator CY12ASMD
Surface Mount HC49S SMD Crystal

Surface Mount HC49S SMD Crystal

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number CY12ASMD
Product Name Crystal Resonator
Package / Form Factor Surface Mount; HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Resonators - ZTB350D-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 7.70mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 824 MHz
View Details