IQD Frequency Products, Ltd. Crystal Resonator LFXTAL003000BULK

Description
85SMX Crystals|Holder Style|•Plastic encapsulated|General Specifications|•Load Capacitance (CL): 6pF and 12.5pF standard|•Drive Level: 1.0µW max|•Ageing: ±5ppm max per year at 25°C|•Shunt Capacitance (CO): 1pF typ|Packaging|•Loose in bulk pack or tape and reel|Standard Frequency Tolerance|•±20ppm|Op erable Temperature Range|•-40 to 85°C|Storage Temperature Range|-55 to 125°C|•Environmental Specification|•Drop: 75cm drop (3 times) onto hard wooden board|•Vibration: 1.5mm amplitude, 10Hz-60Hz, 2-3min in 3 directions (X, Y, Z axis) duration 2 hours each axis.
Request a Quote
Description
85SMX Crystals|Holder Style|•Plastic encapsulated|General Specifications|•Load Capacitance (CL): 6pF and 12.5pF standard|•Drive Level: 1.0µW max|•Ageing: ±5ppm max per year at 25°C|•Shunt Capacitance (CO): 1pF typ|Packaging|•Loose in bulk pack or tape and reel|Standard Frequency Tolerance|•±20ppm|Op erable Temperature Range|•-40 to 85°C|Storage Temperature Range|-55 to 125°C|•Environmental Specification|•Drop: 75cm drop (3 times) onto hard wooden board|•Vibration: 1.5mm amplitude, 10Hz-60Hz, 2-3min in 3 directions (X, Y, Z axis) duration 2 hours each axis.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - LFXTAL003000BULK - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
LFXTAL003000BULK
Crystal Resonator LFXTAL003000BULK
85SMX Crystals|Holder Style|•Plastic encapsulated|General Specifications|•Load Capacitance (CL): 6pF and 12.5pF standard|•Drive Level: 1.0µW max|•Ageing: ±5ppm max per year at 25°C|•Shunt Capacitance (CO): 1pF typ|Packaging|•Loose in bulk pack or tape and reel|Standard Frequency Tolerance|•±20ppm|Op erable Temperature Range|•-40 to 85°C|Storage Temperature Range|-55 to 125°C|•Environmental Specification|•Drop: 75cm drop (3 times) onto hard wooden board|•Vibration: 1.5mm amplitude, 10Hz-60Hz, 2-3min in 3 directions (X, Y, Z axis) duration 2 hours each axis.

85SMX Crystals|Holder Style|•Plastic encapsulated|General Specifications|•Load Capacitance (CL): 6pF and 12.5pF standard|•Drive Level: 1.0µW max|•Ageing: ±5ppm max per year at 25°C|•Shunt Capacitance (CO): 1pF typ|Packaging|•Loose in bulk pack or tape and reel|Standard Frequency Tolerance|•±20ppm|Operable Temperature Range|•-40 to 85°C|Storage Temperature Range|-55 to 125°C|•Environmental Specification|•Drop: 75cm drop (3 times) onto hard wooden board|•Vibration: 1.5mm amplitude, 10Hz-60Hz, 2-3min in 3 directions (X, Y, Z axis) duration 2 hours each axis.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number LFXTAL003000BULK
Product Name Crystal Resonator
Package / Form Factor Surface Mount; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3225MV-240-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
View Details
Ceramic Resonators - 2192107P - RS Components, Ltd.
MMD Components / Monitor Quartztek
Specs
Package / Form Factor Surface Mount; SMT
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers