IQD Frequency Products, Ltd. Crystal Resonator LFSPXO072141CUTT

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - LFSPXO072141CUTT - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
LFSPXO072141CUTT
Crystal Resonator LFSPXO072141CUTT
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number LFSPXO072141CUTT
Product Name Crystal Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC1733-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1074500-ABM8-22.000MHZ-8-D2-T - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 22 MHz
View Details
2 suppliers