24MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
24MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
24MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
HC49/4HSMX Crystals|Holder Style|•Resistance welded, hermetically sealed in an inert atmosphere with glass to metal seals securing the lead wires. The lead wires are formed into a gull wing and mounted on a plastic former|•Lower profiles available, please contact our sales office|General Specifications|•Load
CRYSTAL, 24MHZ, 16PF, HC49; Frequency Nom:24MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Crystals | Resonators | Crystals | Crystals |
| Product Number | 1923-LFXTAL012504TR-ND | LFXTAL012504 | LFXTAL012504 | 94X0921 |
| Product Name | Crystals | Crystal Resonator | Crystals | Crystal, 24Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products |
| Package / Form Factor | Surface Mount; HC-49/US | Surface Mount; Metal Can | Surface Mount; Surface Mount | Surface Mount |
| Features / Standards | Lead-Free | RoHS | ||
| Frequency Stability | 50 ppm | 50 ppm | ||
| Load Capacitance | 16 pF | 16 pF | 16 pF |