Crystek Crystals Corporation Crystal Resonator CY24APSMD

Description
Surface Mount HC49S SMD Crystal
Request a Quote Datasheet
Description
Surface Mount HC49S SMD Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - CY24APSMD - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
CY24APSMD
Crystal Resonator CY24APSMD
Surface Mount HC49S SMD Crystal

Surface Mount HC49S SMD Crystal

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number CY24APSMD
Product Name Crystal Resonator
Package / Form Factor Surface Mount; HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-12R-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
6 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
ABM9 MHz Crystal - ABM9-16.000MHZ-10-D-1U-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
5 suppliers