Crystek Crystals Corporation Crystal Resonator CY3GM

Description
Leaded HC49 Quartz Crystal
Request a Quote Datasheet
Description
Leaded HC49 Quartz Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - CY3GM - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
CY3GM
Crystal Resonator CY3GM
Leaded HC49 Quartz Crystal

Leaded HC49 Quartz Crystal

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number CY3GM
Product Name Crystal Resonator
Package / Form Factor Through Hole; HC-49
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-SDR1-4339-TR - ECS Inc. International
Specs
Resonator Type SAW
Features / Standards RoHS
Frequency 434 MHz
View Details
3 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
ABM8G MHz Crystal - ABM8G-12.000MHZ-4Y-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
7 suppliers