IQD Frequency Products, Ltd. Oscillators - LFXTAL003237REEL LFXTAL003237REEL

Description
Manufacturer: IQD Frequency Products Ltd Win Source Part Number: 877069-LFXTAL003237R EEL Series: HC49/4HSMX Features: 16 MHz Crystal 40 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: 1923-1462-1, LFXTAL003237CUTT, 1923-1462-6, 830003237, 1923-1462-2
Request a Quote Datasheet
Description
Manufacturer: IQD Frequency Products Ltd Win Source Part Number: 877069-LFXTAL003237R EEL Series: HC49/4HSMX Features: 16 MHz Crystal 40 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: 1923-1462-1, LFXTAL003237CUTT, 1923-1462-6, 830003237, 1923-1462-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - LFXTAL003237REEL - 877069-LFXTAL003237REEL - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - LFXTAL003237REEL
877069-LFXTAL003237REEL
Oscillators - LFXTAL003237REEL 877069-LFXTAL003237REEL
Manufacturer: IQD Frequency Products Ltd Win Source Part Number: 877069-LFXTAL003237R EEL Series: HC49/4HSMX Features: 16 MHz Crystal 40 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: 1923-1462-1, LFXTAL003237CUTT, 1923-1462-6, 830003237, 1923-1462-2

Manufacturer: IQD Frequency Products Ltd
Win Source Part Number: 877069-LFXTAL003237REEL
Series: HC49/4HSMX
Features: 16 MHz Crystal 40 Ohms
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Other Part Number: 1923-1462-1, LFXTAL003237CUTT, 1923-1462-6, 830003237, 1923-1462-2

Buy Now Datasheet
Crystal Resonator - LFXTAL003237REEL - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
LFXTAL003237REEL
Crystal Resonator LFXTAL003237REEL
HC49/4HSMX Crystals|Holder Style|•Resistance welded, hermetically sealed in an inert atmosphere with glass to metal seals securing the lead wires. The lead wires are formed into a gull wing and mounted on a plastic former|•Lower profiles available, please contact our sales office|General Specifications|•Load Capacitance (CL): 10pF to 75pF or Series|•Drive Level: 0.5mW max|•Static Capacitance (C0): 7pF max|•Ageing: ±5ppm typical per year|Packaging|•Loos e in bulk pack or tape and reel|Standard Frequency Tolerances and Stabilities|•±30ppm, ±50ppm, ±100ppm, tighter tolerances & stabilities may be available on request|Operating Temperature Ranges|•0 to 50°C, -10 to 60°C, -20 to 70°C, -30 to 80°C, -40 to 85°C, -55 to 105°C|Storage Temperature Range|•-55 to 125°C|Environmental Specification|•Shock : 981m/s² for 6ms, three shocks in each direction along three mutually perpendicular planes|•Vibration: 10 to 60Hz 0.75mm displacement, 60 to 500Hz 98.1m/s² acceleration, 30 minute in each of three mutually perpendicular planes.

HC49/4HSMX Crystals|Holder Style|•Resistance welded, hermetically sealed in an inert atmosphere with glass to metal seals securing the lead wires. The lead wires are formed into a gull wing and mounted on a plastic former|•Lower profiles available, please contact our sales office|General Specifications|•Load Capacitance (CL): 10pF to 75pF or Series|•Drive Level: 0.5mW max|•Static Capacitance (C0): 7pF max|•Ageing: ±5ppm typical per year|Packaging|•Loose in bulk pack or tape and reel|Standard Frequency Tolerances and Stabilities|•±30ppm, ±50ppm, ±100ppm, tighter tolerances & stabilities may be available on request|Operating Temperature Ranges|•0 to 50°C, -10 to 60°C, -20 to 70°C, -30 to 80°C, -40 to 85°C, -55 to 105°C|Storage Temperature Range|•-55 to 125°C|Environmental Specification|•Shock: 981m/s² for 6ms, three shocks in each direction along three mutually perpendicular planes|•Vibration: 10 to 60Hz 0.75mm displacement, 60 to 500Hz 98.1m/s² acceleration, 30 minute in each of three mutually perpendicular planes.

Supplier's Site
CRYSTAL 16.0000MHZ 16PF SMD

CRYSTAL 16.0000MHZ 16PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD ODG (Origin Data Global)
Product Category Oscillators Resonators Crystals
Product Number 877069-LFXTAL003237REEL LFXTAL003237REEL LFXTAL003237REEL
Product Name Oscillators - LFXTAL003237REEL Crystal Resonator Crystals
Package / Form Factor Surface Mount; Metal Can Surface Mount; Surface Mount
Frequency 16 MHz 16 MHz
Operating Temperature -55 to 105 C (-67 to 221 F) -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - 74HCT5555D,112 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 75 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Oscillators - 1473-32148-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details