Crystek Crystals Corporation Crystal Resonator CY11BP

Description
Leaded HC49 Quartz Crystal
Request a Quote Datasheet
Description
Leaded HC49 Quartz Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - CY11BP - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
CY11BP
Crystal Resonator CY11BP
Leaded HC49 Quartz Crystal

Leaded HC49 Quartz Crystal

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number CY11BP
Product Name Crystal Resonator
Package / Form Factor Through Hole; HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-6-34QCN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
ABS07 kHz Crystal (Tuning Fork) - ABS07-32.768KHZ-9-H-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 9 pF
View Details
5 suppliers