Quarktwin Technology Ltd. Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20 30 40 50 53
Product Name Notes
1/1 Transceiver Half CANbus 8-SO
1/1 Transceiver LINbus 20-VQFN-EP (5x5)
10-BIT TOUCHSCREEN CONTROLLER
2-WAY CCV, BRASS TRIM, 3/4", CV
3 Channel AFE 24 Bit 2.5 mW 20-SOIC
4 Channel AFE 24 Bit 2.5 mW 32-TQFP (7x7)
7 Channel AFE 24 Bit 2.5 mW 32-TQFP (7x7)
Analog FIR, 2x2 Analog Switch Filter IC Analog FIR, 2x2 Analog Switch Order 64-CQFP
Audio Encoder/Decoder IC Mobile Phones, Cellular, Video Displays 100-CTBGA (9x9)
Audio Encoder/Decoder IC Mobile Phones, Cellular, Video Displays 100-LQFP (14x14)
Automotive Interface 32-VQFN (5x5)
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Band Pass Filter IC Band Pass Order 18-SOP
Buffer, ReDriver 2 Channel 8-SOP
Capacitive Touch 32-UQFN (4x4)
Capacitive Touch 96-VFBGA (6x6)
Capacitive Touch Buttons 12-WLCSP (1.56x1.4)
Capacitive Touch Buttons 14-SOIC
Capacitive Touch Buttons 20-SOP
Capacitive Touch Buttons 20-VQFN (3x3)
Capacitive Touch Buttons 28-VQFN (4x4)
Capacitive Touch Buttons 32-QFN
Capacitive Touch Buttons 32-TQFP (7x7)
Capacitive Touch Buttons 32-VQFN (5x5)
Capacitive Touch Buttons 44-TQFP (10x10)
Capacitive Touch Buttons 8-UDFN, USON
Capacitive Touch Buttons SOT-23-6
Capacitive Touch Buttons, Slider 28-VQFN (4x4)
Capacitive Touch Buttons, Slider, Wheel 20-SOIC
Capacitive Touch Buttons, Slider, Wheel 20-TSSOP
Capacitive Touch Buttons, Slider, Wheel 20-VQFN (3x3)
Capacitive Touch Buttons, Slider, Wheel 32-TQFP (7x7)
Capacitive Touch Buttons, Slider, Wheel 32-VQFN (5x5)
Capacitive Touch Buttons, Slider, Wheel 44-TQFP (10x10)
Capacitive Touch
CCV,3",2 WAY,110 CV,W/NON-SPRING
CCV,4",2 WAY,186 CV,W/NON-SPRING
CCV,5",2 WAY,290 CV,W/ELECTRONIC
Decoder IC 40-QFN (6x6)
Decoder IC 44-CQFP (10.4x10.4)
Decoder IC MP3 Players, Portable Media Players 100-CTBGA (9x9)
Decoder IC MP3 Players, Portable Media Players 100-VFBGA (7x7)
Encoder IC 64-CQFP (16x16)
Ethernet MAC Controller IEEE 802.3 GMII, MII, RGMII Interface 484-PBGA (23x23)
Ethernet Switch 10/100 Base-T/TX PHY Interface
Ethernet Switch IEEE 802.3, 10/100 Base-FX/T/TX PHY I²C, SPI Interface
Ethernet Switch IEEE 802.3, 10/100 Base-FX/T/TX PHY SPI Interface
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX/FX PHY USB Interface
Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface 425-LFBGA (19x19)
Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY I²C, SPI Interface
Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY SPI Interface 400-BGA
Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY UART Interface 676-PBGA
Ethernet Switch Interface 256-FBGA (11x11)
Ethernet Switch Interface
Filter IC Order 64-CQFP
FIR Filter IC FIR Order 64-CQFP (16x16)
FIR Filter IC FIR Order 64-CQFP
Human Machine Interface (HMI) Operator Panel Monochrome
Human Machine Interface (HMI) Operator Panel
Human Machine Interface (HMI) Touchscreen 10.1" Color
Human Machine Interface (HMI) Touchscreen 15.6" Color
Human Machine Interface (HMI) Touchscreen 21.5" Color
Human Machine Interface (HMI) Touchscreen 4.3" Color
Human Machine Interface (HMI) Touchscreen 5.0" Color
Human Machine Interface (HMI) Touchscreen 7.0" Color
IC SENSOR DUAL TOUCH 49-BGA
IC SENSOR MAX TOUCH
Interface 24-SSOP
Interface 28-QFN (5x5)
Interface 28-SO
Interface 28-SOIC
Interface 32-QFN (5x5)
Interface 32-VQFP (7x7)
Interface 48-LQFP (7x7)
Interface 48-QFN (7x7)
Interface 48-VQFP (7x7)
Interface 64-LQFP (10x10)
Interface PG-MQFP-100-2
Interface PG-TQFP-64
Interface
LCD Driver 40-PDIP
LCD Driver 44-PLCC (16.59x16.59)
LCD Driver Die
LED Driver 18-DIP
LED Driver 22-SOP
Modem 120-LQFP (14x14)
Motor Driver Power MOSFET SPI 24-VQFN (5x5)
RF Front End 1.452GHz ~ 1.492GHz, 167MHz ~ 240GHz DAB, Broadcast Radio 64-VQFN (9x9)
RF Front End 1452MHz ~ 1492MHz DAB, Broadcast Radio 64-VQFN (9x9)
RF Front End 1575MHz GPS 24-QFN (4x4)
RF Front End 2.4GHz Bluetooth, WLAN
RF Front End 300MHz ~ 500MHz UHF 20-SSO
RF Front End 5GHz 802.11a/n/ac 16-QFN (2.5x2.5)
RF Front End 70MHz ~ 260MHz DAB, Broadcast Radio 44-SSO
RF Front End FM 8-SOP
RF Front End
Splitter, Analog 1 x 1:2 Channel 125GHz 24-CQFP (8x8)
Splitter, Analog 1 x 1:2 Channel 25GHz 24-CQFN (4x4)
Splitter, Analog 1 x 1:2 Channel 32GHz 24-CQFN (4x4)
Splitter, Analog 1 x 1:3 Channel 25GHz 24-CQFN (4x4)
Splitter, Analog 1 x 1:3 Channel 25GHz 24-CQFP (8x8)
Splitter, Analog 1 x 1:3 Channel 32GHz 24-CQFN
Telecom IC C-DOCSIS MAC Chip
Telecom IC Speech Network IC 18-DIP
Telecom IC Speech Network IC 24-HSOP
Telecom IC Tone Decoder 8-SOP
Telecom IC Tone Decoder, PLL 8-DIP
Telecom IC Tone Decoder, PLL 8-SOP
Telecom IC Tone Generator 8-SOP
Telecom IC
UART IC 1, UART Channel 40-PDIP
UART IC 1, UART Channel 8 Byte 40-PDIP
UART IC 8 Channel 8 Byte 40-PDIP
USB Hub Controller USB Interface 100-LQFP (14x14)
USB Hub Controller USB Interface 24-SOIC
USB Hub Controller USB Interface 32-LQFP (7x7)
USB Hub Controller USB Interface 32-SOIC
W/ SPRING RETURN,24 -240V,ON/OFF

<< Prev Next >>