Broadcom Inc. Interface - Interface - Controllers - BCM53333A0KFSBG BCM53333A0KFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 912979-BCM53333A0KFS BG Package: Tray Family Name: BCM53333 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1704-1027, BCM53333A0KFSBG-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 912979-BCM53333A0KFS BG Package: Tray Family Name: BCM53333 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1704-1027, BCM53333A0KFSBG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53333A0KFSBG - 912979-BCM53333A0KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53333A0KFSBG
912979-BCM53333A0KFSBG
Interface - Interface - Controllers - BCM53333A0KFSBG 912979-BCM53333A0KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 912979-BCM53333A0KFS BG Package: Tray Family Name: BCM53333 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1704-1027, BCM53333A0KFSBG-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 912979-BCM53333A0KFSBG
Package: Tray
Family Name: BCM53333
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1704-1027, BCM53333A0KFSBG-ND

Buy Now
Controllers BCM53333A0KFSBG
16-PORT GE SWITCH UNMANAGED

16-PORT GE SWITCH UNMANAGED

Supplier's Site
Controllers - BCM53333A0KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53333A0KFSBG
Controllers BCM53333A0KFSBG
Interface

Interface

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53333A0KFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM53333A0KFSBG
16-PORT GE SWITCH UNMANAGED

16-PORT GE SWITCH UNMANAGED

Supplier's Site
Interface - Controllers - BCM53333A0KFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53333A0KFSBG
Interface - Controllers BCM53333A0KFSBG
16-PORT GE SWITCH UNMANAGED

16-PORT GE SWITCH UNMANAGED

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 912979-BCM53333A0KFSBG BCM53333A0KFSBG BCM53333A0KFSBG BCM53333A0KFSBG BCM53333A0KFSBG
Product Name Interface - Interface - Controllers - BCM53333A0KFSBG Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4206BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details