Broadcom Inc. Integrated Circuits (ICs) - Interface - Controllers BCM53161XMB1ILFBG

Description
Win Source Part Number: 1214529-BCM53161XMB1 ILFBG Category: Integrated Circuits (ICs)>Interface - Controllers Series: RoboSwitch™ Package: Tray Standard Package: 1 Protocol: Ethernet Function: Switch Interface: GPIO, I²C, MII, SPI Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. Mfr: Broadcom Limited Other Names: 516-BCM53161XMB1ILFB G Base Product Number: BCM53161
Request a Quote Datasheet
Description
Win Source Part Number: 1214529-BCM53161XMB1 ILFBG Category: Integrated Circuits (ICs)>Interface - Controllers Series: RoboSwitch™ Package: Tray Standard Package: 1 Protocol: Ethernet Function: Switch Interface: GPIO, I²C, MII, SPI Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. Mfr: Broadcom Limited Other Names: 516-BCM53161XMB1ILFB G Base Product Number: BCM53161
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1214529-BCM53161XMB1ILFBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1214529-BCM53161XMB1ILFBG
Integrated Circuits (ICs) - Interface - Controllers 1214529-BCM53161XMB1ILFBG
Win Source Part Number: 1214529-BCM53161XMB1 ILFBG Category: Integrated Circuits (ICs)>Interface - Controllers Series: RoboSwitch™ Package: Tray Standard Package: 1 Protocol: Ethernet Function: Switch Interface: GPIO, I²C, MII, SPI Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. Mfr: Broadcom Limited Other Names: 516-BCM53161XMB1ILFB G Base Product Number: BCM53161

Win Source Part Number: 1214529-BCM53161XMB1ILFBG
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: RoboSwitch™
Package: Tray
Standard Package: 1
Protocol: Ethernet
Function: Switch
Interface: GPIO, I²C, MII, SPI
Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
Mfr: Broadcom Limited
Other Names: 516-BCM53161XMB1ILFBG
Base Product Number: BCM53161

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53161XMB1ILFBG
Integrated Circuits (ICs) - Interface - Controllers BCM53161XMB1ILFBG
2.5GE ROBO2 W 2X10GE, M, IND',L

2.5GE ROBO2 W 2X10GE, M, IND',L

Supplier's Site
Controllers - BCM53161XMB1ILFBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface

Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface

Buy Now Datasheet
Interface - Controllers - BCM53161XMB1ILFBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53161XMB1ILFBG
Interface - Controllers BCM53161XMB1ILFBG
2.5GE ROBO2 W 2X10GE, M, IND',L

2.5GE ROBO2 W 2X10GE, M, IND',L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1214529-BCM53161XMB1ILFBG BCM53161XMB1ILFBG BCM53161XMB1ILFBG BCM53161XMB1ILFBG
Product Name Integrated Circuits (ICs) - Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2434-D-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Dual Interface Transceiver IC - 710-54F193/BEA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details