Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch AT42QT1085-AUR

Description
IC TOUCH SENSOR 8KEY 32TQFP
Datasheet
Description
IC TOUCH SENSOR 8KEY 32TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - AT42QT1085-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
AT42QT1085-AUR
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch AT42QT1085-AUR
IC TOUCH SENSOR 8KEY 32TQFP

IC TOUCH SENSOR 8KEY 32TQFP

Supplier's Site
Sensor, Capacitive Touch - AT42QT1085-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
AT42QT1085-AUR
Sensor, Capacitive Touch AT42QT1085-AUR
Capacitive Touch Buttons 32-TQFP (7x7)

Capacitive Touch Buttons 32-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number AT42QT1085-AUR AT42QT1085-AUR
Product Name Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch
Device Type Sensor Interface
Supply Voltage Other Other; 2V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Telecom - PEB20256EV2.1 - 061380-PEB20256EV2.1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Octal buffer/line driver; 3-state - 74AHC541D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MKA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
RF and mmW Front End Module - SE2603L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details