BCM53323SA0KPBG -- CONTROLLERS
Broadcom Inc.
Controllers
BCM53323SA0KPBG
Description
16 PORT GE SWITCH
-
ODG (Origin Data Global)
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
16 PORT GE SWITCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
BCM53323SA0KPBG |
BCM53323SA0KPBG |
BCM53323SA0KPBG |
|
Product Name
|
Controllers |
Interface - Controllers |
Controllers |
|
Device Type
|
|
Sensor Interface; CardBus Controller
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 4.5V ~ 5.5V
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details