Manufacturer: Broadcom Limited
Win Source Part Number: 912986-BCM53406A0IFS
Series: *
Features: Interface
Package: Tray
Family Name: BCM53406
Categories: Integrated Circuits (ICs)
ECCN: 5A991C1
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 308
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
12X10G = 12X2.5G SERDES SWITCH
12X10G = 12X2.5G SERDES SWITCH
12X10G = 12X2.5G SERDES SWITCH
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 912986-BCM53406A0IFSBG | BCM53406A0IFSBG | BCM53406A0IFSBG | BCM53406A0IFSBG | BCM53406A0IFSBG |
| Product Name | Interface - Interface - Controllers - BCM53406A0IFSBG | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |