Broadcom Inc. Integrated Circuits (ICs) - Interface - Controllers BCM53426A0IFSBG

Description
Win Source Part Number: 1168401-BCM53426A0IF SBG Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 308 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM53426
Request a Quote Datasheet
Description
Win Source Part Number: 1168401-BCM53426A0IF SBG Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 308 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM53426
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1168401-BCM53426A0IFSBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1168401-BCM53426A0IFSBG
Integrated Circuits (ICs) - Interface - Controllers 1168401-BCM53426A0IFSBG
Win Source Part Number: 1168401-BCM53426A0IF SBG Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 308 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM53426

Win Source Part Number: 1168401-BCM53426A0IFSBG
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: *
Package: Tray
Standard Package: 308
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Base Product Number: BCM53426

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53426A0IFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM53426A0IFSBG
20X1G + 4X10G SERDES SWITCH

20X1G + 4X10G SERDES SWITCH

Supplier's Site
Controllers BCM53426A0IFSBG
20X1G + 4X10G SERDES SWITCH

20X1G + 4X10G SERDES SWITCH

Supplier's Site
Interface - Controllers - BCM53426A0IFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53426A0IFSBG
Interface - Controllers BCM53426A0IFSBG
20X1G + 4X10G SERDES SWITCH

20X1G + 4X10G SERDES SWITCH

Supplier's Site Datasheet
Controllers - BCM53426A0IFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53426A0IFSBG
Controllers BCM53426A0IFSBG
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1168401-BCM53426A0IFSBG BCM53426A0IFSBG BCM53426A0IFSBG BCM53426A0IFSBG BCM53426A0IFSBG
Product Name Integrated Circuits (ICs) - Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-196 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface Transceiver IC - 702-SI3019-F-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers