Broadcom Inc. Interface - Interface - Controllers - BCM53125MIMMLG BCM53125MIMMLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 846474-BCM53125MIMML G Series: * Features: Interface Package: Tray Family Name: BCM53125 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1176 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 846474-BCM53125MIMML G Series: * Features: Interface Package: Tray Family Name: BCM53125 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1176 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53125MIMMLG - 846474-BCM53125MIMMLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53125MIMMLG
846474-BCM53125MIMMLG
Interface - Interface - Controllers - BCM53125MIMMLG 846474-BCM53125MIMMLG
Manufacturer: Broadcom Limited Win Source Part Number: 846474-BCM53125MIMML G Series: * Features: Interface Package: Tray Family Name: BCM53125 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1176 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 846474-BCM53125MIMMLG
Series: *
Features: Interface
Package: Tray
Family Name: BCM53125
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1176
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Controllers - BCM53125MIMMLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53125MIMMLG
Controllers BCM53125MIMMLG
Interface

Interface

Buy Now
Controllers BCM53125MIMMLG
GIGABIT SWITCH

GIGABIT SWITCH

Supplier's Site
Interface - Controllers - BCM53125MIMMLG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53125MIMMLG
Interface - Controllers BCM53125MIMMLG
GIGABIT SWITCH

GIGABIT SWITCH

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53125MIMMLG
Integrated Circuits (ICs) - Interface - Controllers BCM53125MIMMLG
GIGABIT SWITCH

GIGABIT SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 846474-BCM53125MIMMLG BCM53125MIMMLG BCM53125MIMMLG BCM53125MIMMLG BCM53125MIMMLG
Product Name Interface - Interface - Controllers - BCM53125MIMMLG Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-664 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 74HC374D,653 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT163
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers