Broadcom Inc. Interface - Interface - Controllers - BCM5324MIPBG BCM5324MIPBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 912975-BCM5324MIPBG Series: * Features: Interface Package: Tray Part Status: Obsolete Family Name: BCM5324 Categories: Integrated Circuits (ICs) ECCN: 5A991C Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 912975-BCM5324MIPBG Series: * Features: Interface Package: Tray Part Status: Obsolete Family Name: BCM5324 Categories: Integrated Circuits (ICs) ECCN: 5A991C Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM5324MIPBG - 912975-BCM5324MIPBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM5324MIPBG
912975-BCM5324MIPBG
Interface - Interface - Controllers - BCM5324MIPBG 912975-BCM5324MIPBG
Manufacturer: Broadcom Limited Win Source Part Number: 912975-BCM5324MIPBG Series: * Features: Interface Package: Tray Part Status: Obsolete Family Name: BCM5324 Categories: Integrated Circuits (ICs) ECCN: 5A991C Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 912975-BCM5324MIPBG
Series: *
Features: Interface
Package: Tray
Part Status: Obsolete
Family Name: BCM5324
Categories: Integrated Circuits (ICs)
ECCN: 5A991C
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Controllers - BCM5324MIPBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM5324MIPBG
Controllers BCM5324MIPBG
Interface

Interface

Buy Now Datasheet
Controllers - BCM5324MIPBG - ODG (Origin Data Global)
Shenzhen, China
Controllers
BCM5324MIPBG
Controllers BCM5324MIPBG
24+2G L2 ETHERNET MANAGED SWIT

24+2G L2 ETHERNET MANAGED SWIT

Supplier's Site Datasheet
Interface - Controllers - BCM5324MIPBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM5324MIPBG
Interface - Controllers BCM5324MIPBG
24+2G L2 ETHERNET MANAGED SWIT

24+2G L2 ETHERNET MANAGED SWIT

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM5324MIPBG
Integrated Circuits (ICs) - Interface - Controllers BCM5324MIPBG
24+2G L2 ETHERNET MANAGED SWIT

24+2G L2 ETHERNET MANAGED SWIT

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 912975-BCM5324MIPBG BCM5324MIPBG BCM5324MIPBG BCM5324MIPBG BCM5324MIPBG
Product Name Interface - Interface - Controllers - BCM5324MIPBG Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GV,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details