Broadcom Inc. Interface - Interface - Controllers - BCM5320MIPBG BCM5320MIPBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 084976-BCM5320MIPBG Family Name: BCM5320M Categories: Uncategorized Introduction Date: April 29, 2001 ECCN: 5A991.b Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 084976-BCM5320MIPBG Family Name: BCM5320M Categories: Uncategorized Introduction Date: April 29, 2001 ECCN: 5A991.b Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM5320MIPBG - 084976-BCM5320MIPBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM5320MIPBG
084976-BCM5320MIPBG
Interface - Interface - Controllers - BCM5320MIPBG 084976-BCM5320MIPBG
Manufacturer: Broadcom Limited Win Source Part Number: 084976-BCM5320MIPBG Family Name: BCM5320M Categories: Uncategorized Introduction Date: April 29, 2001 ECCN: 5A991.b Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 084976-BCM5320MIPBG
Family Name: BCM5320M
Categories: Uncategorized
Introduction Date: April 29, 2001
ECCN: 5A991.b
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM5320MIPBG
Integrated Circuits (ICs) - Interface - Controllers BCM5320MIPBG
24+2G L2 ETHERNET MANAGED SWIT

24+2G L2 ETHERNET MANAGED SWIT

Supplier's Site
Controllers - BCM5320MIPBG - ODG (Origin Data Global)
Shenzhen, China
Controllers
BCM5320MIPBG
Controllers BCM5320MIPBG
24+2G L2 ETHERNET MANAGED SWIT

24+2G L2 ETHERNET MANAGED SWIT

Supplier's Site
Controllers - BCM5320MIPBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM5320MIPBG
Controllers BCM5320MIPBG
Interface

Interface

Buy Now
Interface - Controllers - BCM5320MIPBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM5320MIPBG
Interface - Controllers BCM5320MIPBG
24+2G L2 ETHERNET MANAGED SWIT

24+2G L2 ETHERNET MANAGED SWIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 084976-BCM5320MIPBG BCM5320MIPBG BCM5320MIPBG BCM5320MIPBG BCM5320MIPBG
Product Name Interface - Interface - Controllers - BCM5320MIPBG Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Interface - Controllers
Device Type Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4588SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
3.3V 5V Interface Transceiver IC - 716-SI3000-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 0 C (32 F)
View Details
6 suppliers