Manufacturer: Rohm Semiconductor
Win Source Part Number: 010846-BA8206F-E2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 450mW
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -25°C to 75°C
Case / Package: 8-SOP
Purpose: Tone Generator
Supply Voltage - Operating: 38V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC TELECOM INTERFACE 8SOP Product overview: BA8206F-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BA8206F-E2 can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 8SOP
Telecom IC Tone Generator 8-SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 010846-BA8206F-E2 | 702-BA8206F-E2 | BA8206F-E2 | BA8206F-E2 | BA8206F-E2 |
| Product Name | Interface - Interface - Telecom - BA8206F-E2 | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Supply Voltage | Other; 38V | Other; 38V | Other; 38V | Other | Other; 38V |