Broadcom Inc. Interface - Interface - Controllers - BCM5322MKPBG BCM5322MKPBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 912973-BCM5322MKPBG Series: * Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 912973-BCM5322MKPBG Series: * Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM5322MKPBG - 912973-BCM5322MKPBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM5322MKPBG
912973-BCM5322MKPBG
Interface - Interface - Controllers - BCM5322MKPBG 912973-BCM5322MKPBG
Manufacturer: Broadcom Limited Win Source Part Number: 912973-BCM5322MKPBG Series: * Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 912973-BCM5322MKPBG
Series: *
Features: Interface
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
BGA Interface Transceiver IC - 753-BCM5322MKPBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
753-BCM5322MKPBG
BGA Interface Transceiver IC 753-BCM5322MKPBG
Ethernet Switch 26-Port 100Mbps/1Gbps 400-Pin BGA Product overview: BCM5322MKPBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM5322MKPBG can be used for catalog matching and distributor lookup.

Ethernet Switch 26-Port 100Mbps/1Gbps 400-Pin BGA Product overview: BCM5322MKPBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM5322MKPBG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Controllers - BCM5322MKPBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM5322MKPBG
Interface - Controllers BCM5322MKPBG
ETHERNET MANAGED SWITCH

ETHERNET MANAGED SWITCH

Supplier's Site Datasheet
Controllers - BCM5322MKPBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM5322MKPBG
Controllers BCM5322MKPBG
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 912973-BCM5322MKPBG 753-BCM5322MKPBG BCM5322MKPBG BCM5322MKPBG
Product Name Interface - Interface - Controllers - BCM5322MKPBG BGA Interface Transceiver IC Interface - Controllers Controllers
Device Type Sensor Interface Transceiver Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907096P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
Interface Transceiver IC - 704-74ABT244N,602 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface - Sensor and Detector Interfaces - AD9992BBCZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details