Broadcom Inc. Interface - Interface - Controllers - BCM53334A0KFSBG BCM53334A0KFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863722-BCM53334A0KFS BG Package: Tray Family Name: BCM53334 Categories: Integrated Circuits (ICs) ECCN: 5A991C1 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863722-BCM53334A0KFS BG Package: Tray Family Name: BCM53334 Categories: Integrated Circuits (ICs) ECCN: 5A991C1 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53334A0KFSBG - 863722-BCM53334A0KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53334A0KFSBG
863722-BCM53334A0KFSBG
Interface - Interface - Controllers - BCM53334A0KFSBG 863722-BCM53334A0KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 863722-BCM53334A0KFS BG Package: Tray Family Name: BCM53334 Categories: Integrated Circuits (ICs) ECCN: 5A991C1 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 863722-BCM53334A0KFSBG
Package: Tray
Family Name: BCM53334
Categories: Integrated Circuits (ICs)
ECCN: 5A991C1
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Interface - Controllers - BCM53334A0KFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53334A0KFSBG
Interface - Controllers BCM53334A0KFSBG
24-PORT GE SWITCH, UNMANAGED

24-PORT GE SWITCH, UNMANAGED

Supplier's Site Datasheet
Controllers - BCM53334A0KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53334A0KFSBG
Controllers BCM53334A0KFSBG
Interface

Interface

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53334A0KFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM53334A0KFSBG
24-PORT GE SWITCH, UNMANAGED

24-PORT GE SWITCH, UNMANAGED

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863722-BCM53334A0KFSBG BCM53334A0KFSBG BCM53334A0KFSBG BCM53334A0KFSBG
Product Name Interface - Interface - Controllers - BCM53334A0KFSBG Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 74ALVC573D,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT163
View Details
CD74AC244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74AC244M96G4 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details