ROHM Semiconductor USA, LLC
Display Drivers
BA6822F-E2
Description
LED Driver 22-SOP
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 22-SOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
BA6822F-E2-ND |
BA6822F-E2 |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Supply Voltage
|
5V; Other; 4.5V ~ 5.5V
|
Other; 4.5V ~ 5.5V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 3V
Operating Temperature
-20 C (-4 F)
Pins
18 #
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Technology
RS485
Device Type
Transceiver; Transceiver
Features
RoHS
View Details