Broadcom Inc. Integrated Circuits (ICs) - Interface - Controllers BCM53548A0KFSBG

Description
ETHERNET SWITCH LT3-LITE
Description
ETHERNET SWITCH LT3-LITE
Datasheet
Datasheet Summary
Powered by GS/AI

The BCM53548A0KFSBG is a highly integrated Ethernet switch from Broadcom's BCM53547 family, designed for cost-sensitive edge applications. It features 16 Gigabit Ethernet ports and four 2.5G uplink ports, providing flexibility for various connectivity needs. The device incorporates an ARM Cortex-A9 processor and supports advanced features such as L2 and IPv4/IPv6 L3 packet classification, intelligent memory management, and enhanced security measures. This switch is suitable for applications including SMB/SME 1G/2.5G switches and multi-dwelling unit (MDU) switches. It supports IEEE 802.11ac Wave2 data rates, ensuring compatibility with modern networking standards. The BCM53548A0KFSBG also includes low-power Energy Efficient Ethernet support, making it an energy-conscious choice for network infrastructure.

Datasheet Summary
Powered by GS/AI

The BCM53548A0KFSBG is a highly integrated Ethernet switch from Broadcom's BCM53547 family, designed for cost-sensitive edge applications. It features 16 Gigabit Ethernet ports and four 2.5G uplink ports, providing flexibility for various connectivity needs. The device incorporates an ARM Cortex-A9 processor and supports advanced features such as L2 and IPv4/IPv6 L3 packet classification, intelligent memory management, and enhanced security measures. This switch is suitable for applications including SMB/SME 1G/2.5G switches and multi-dwelling unit (MDU) switches. It supports IEEE 802.11ac Wave2 data rates, ensuring compatibility with modern networking standards. The BCM53548A0KFSBG also includes low-power Energy Efficient Ethernet support, making it an energy-conscious choice for network infrastructure.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - BCM53548A0KFSBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53548A0KFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM53548A0KFSBG
ETHERNET SWITCH LT3-LITE

ETHERNET SWITCH LT3-LITE

Supplier's Site
Interface - Controllers - BCM53548A0KFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53548A0KFSBG
Interface - Controllers BCM53548A0KFSBG
ETHERNET SWITCH LT3-LITE

ETHERNET SWITCH LT3-LITE

Supplier's Site Datasheet
Controllers - BCM53548A0KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53548A0KFSBG
Controllers BCM53548A0KFSBG
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX/FX PHY USB Interface

Ethernet Switch IEEE 802.3, 10/100 Base-T/TX/FX PHY USB Interface

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number BCM53548A0KFSBG BCM53548A0KFSBG BCM53548A0KFSBG
Product Name Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Technology Ethernet; Ethernet USB; USB USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4506BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3056-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers