LAPIS Semiconductor Interface Transceiver IC BA3835F-E2

Description
IC FILTER BAND PASS 18SOP Product overview: BA3835F-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-BA3835F-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FILTER BAND PASS 18SOP Product overview: BA3835F-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-BA3835F-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
735-BA3835F-E2
Interface Transceiver IC 735-BA3835F-E2
IC FILTER BAND PASS 18SOP Product overview: BA3835F-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-BA3835F-E2 can be used for catalog matching and distributor lookup.

IC FILTER BAND PASS 18SOP Product overview: BA3835F-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-BA3835F-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Filters - Active - BA3835F-E2 - 049115-BA3835F-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - BA3835F-E2
049115-BA3835F-E2
Interface - Interface - Filters - Active - BA3835F-E2 049115-BA3835F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049115-BA3835F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Band Pass Number of Filters: 7 Categories: Integrated Circuits Status: Active Case / Package: 18-SOP Supply Voltage - Operating: 4.5 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049115-BA3835F-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Band Pass
Number of Filters: 7
Categories: Integrated Circuits
Status: Active
Case / Package: 18-SOP
Supply Voltage - Operating: 4.5 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Filters - Active - BA3835F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Filters - Active
BA3835F-E2
Integrated Circuits (ICs) - Interface - Filters - Active BA3835F-E2
IC FILTER BAND PASS 18SOP

IC FILTER BAND PASS 18SOP

Supplier's Site
Filters - Active - BA3835F-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
BA3835F-E2
Filters - Active BA3835F-E2
Band Pass Filter IC Band Pass Order 18-SOP

Band Pass Filter IC Band Pass Order 18-SOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 735-BA3835F-E2 049115-BA3835F-E2 BA3835F-E2 BA3835F-E2
Product Name Interface Transceiver IC Interface - Interface - Filters - Active - BA3835F-E2 Integrated Circuits (ICs) - Interface - Filters - Active Filters - Active
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface - Modems - ICs and Modules - SI2435-F-FTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers
 - 26LS31/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CQCC20
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details