Broadcom Inc. Interface - Interface - Controllers - BCM53312SB0IPBG BCM53312SB0IPBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 200625-BCM53312SB0IP BG Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A991.c Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 200625-BCM53312SB0IP BG Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A991.c Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53312SB0IPBG - 200625-BCM53312SB0IPBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53312SB0IPBG
200625-BCM53312SB0IPBG
Interface - Interface - Controllers - BCM53312SB0IPBG 200625-BCM53312SB0IPBG
Manufacturer: Broadcom Limited Win Source Part Number: 200625-BCM53312SB0IP BG Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A991.c Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 200625-BCM53312SB0IPBG
Categories: Uncategorized
Introduction Date: January 01, 2000
ECCN: 5A991.c
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53312SB0IPBG
Integrated Circuits (ICs) - Interface - Controllers BCM53312SB0IPBG
8 PORT GIG SMART WITH CPU & 8GPH

8 PORT GIG SMART WITH CPU & 8GPH

Supplier's Site
Controllers BCM53312SB0IPBG
8 PORT GIG SMART WITH CPU & 8GPH

8 PORT GIG SMART WITH CPU & 8GPH

Supplier's Site
Controllers - BCM53312SB0IPBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53312SB0IPBG
Controllers BCM53312SB0IPBG
Interface

Interface

Buy Now
Interface - Controllers - BCM53312SB0IPBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53312SB0IPBG
Interface - Controllers BCM53312SB0IPBG
8 PORT GIG SMART WITH CPU & 8GPH

8 PORT GIG SMART WITH CPU & 8GPH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 200625-BCM53312SB0IPBG BCM53312SB0IPBG BCM53312SB0IPBG BCM53312SB0IPBG BCM53312SB0IPBG
Product Name Interface - Interface - Controllers - BCM53312SB0IPBG Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Interface - Controllers
Device Type Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55001TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface - CODECs - AD1836AAS - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details