Broadcom Inc. Interface - Interface - Controllers - BCM53347A0KFSBLG BCM53347A0KFSBLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863724-BCM53347A0KFS BLG Series: * Features: Interface Package: Tray Family Name: BCM53347 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 252 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863724-BCM53347A0KFS BLG Series: * Features: Interface Package: Tray Family Name: BCM53347 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 252 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53347A0KFSBLG - 863724-BCM53347A0KFSBLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53347A0KFSBLG
863724-BCM53347A0KFSBLG
Interface - Interface - Controllers - BCM53347A0KFSBLG 863724-BCM53347A0KFSBLG
Manufacturer: Broadcom Limited Win Source Part Number: 863724-BCM53347A0KFS BLG Series: * Features: Interface Package: Tray Family Name: BCM53347 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 252 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863724-BCM53347A0KFSBLG
Series: *
Features: Interface
Package: Tray
Family Name: BCM53347
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 252
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53347A0KFSBLG
Integrated Circuits (ICs) - Interface - Controllers BCM53347A0KFSBLG
6XQSGMII + 4X10G SMART SWITCH

6XQSGMII + 4X10G SMART SWITCH

Supplier's Site
Controllers - BCM53347A0KFSBLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53347A0KFSBLG
Controllers BCM53347A0KFSBLG
Interface

Interface

Buy Now
Controllers BCM53347A0KFSBLG
6XQSGMII + 4X10G SMART SWITCH

6XQSGMII + 4X10G SMART SWITCH

Supplier's Site
Interface - Controllers - BCM53347A0KFSBLG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53347A0KFSBLG
Interface - Controllers BCM53347A0KFSBLG
6XQSGMII + 4X10G SMART SWITCH

6XQSGMII + 4X10G SMART SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863724-BCM53347A0KFSBLG BCM53347A0KFSBLG BCM53347A0KFSBLG BCM53347A0KFSBLG BCM53347A0KFSBLG
Product Name Interface - Interface - Controllers - BCM53347A0KFSBLG Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32282-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Interface module - 289-621 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - CY7C63833-LTXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers