Manufacturer: Broadcom Limited
Win Source Part Number: 844298-BCM53343A0KFS
Series: *
Features: Interface
Package: Tray
Family Name: BCM53343
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 252
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
16XGE + 4X1G SMART SWITCH
16XGE + 4X1G SMART SWITCH
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 844298-BCM53343A0KFSBLG | BCM53343A0KFSBLG | BCM53343A0KFSBLG | BCM53343A0KFSBLG | BCM53343A0KFSBLG |
| Product Name | Interface - Interface - Controllers - BCM53343A0KFSBLG | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |