Microchip Technology, Inc. Interface - Interface - Specialized - AT83C26-ALTUL AT83C26-ALTUL

Description
Manufacturer: Microchip Technology Win Source Part Number: 087253-AT83C26-ALTUL Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 087253-AT83C26-ALTUL Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - AT83C26-ALTUL - 087253-AT83C26-ALTUL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - AT83C26-ALTUL
087253-AT83C26-ALTUL
Interface - Interface - Specialized - AT83C26-ALTUL 087253-AT83C26-ALTUL
Manufacturer: Microchip Technology Win Source Part Number: 087253-AT83C26-ALTUL Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 087253-AT83C26-ALTUL
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Specialized - AT83C26-ALTUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
AT83C26-ALTUL
Specialized AT83C26-ALTUL
Interface 48-LQFP (7x7)

Interface 48-LQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - AT83C26-ALTUL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
AT83C26-ALTUL
Integrated Circuits (ICs) - Interface - Specialized AT83C26-ALTUL
IC INTERFACE SPECIALIZED 48LQFP

IC INTERFACE SPECIALIZED 48LQFP

Supplier's Site
Interface - Specialized - AT83C26-ALTUL - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
AT83C26-ALTUL
Interface - Specialized AT83C26-ALTUL
IC INTERFACE SPECIALIZED 48LQFP

IC INTERFACE SPECIALIZED 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 087253-AT83C26-ALTUL AT83C26-ALTUL AT83C26-ALTUL AT83C26-ALTUL
Product Name Interface - Interface - Specialized - AT83C26-ALTUL Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 702-SI3018-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Interface - Sensor and Detector Interfaces - AD9804AJSTRL - 859844-AD9804AJSTRL - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type QFP; 48-LQFP (7x7)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details