Microchip Technology, Inc. Controllers AT43312A-SC

Description
USB Hub Controller USB Interface 32-SOIC
Request a Quote Datasheet
Description
USB Hub Controller USB Interface 32-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - AT43312A-SC-ND - DigiKey
Thief River Falls, MN, United States
Controllers
AT43312A-SC-ND
Controllers AT43312A-SC-ND
USB Hub Controller USB Interface 32-SOIC

USB Hub Controller USB Interface 32-SOIC

Buy Now Datasheet
Interface - Interface - Controllers - AT43312A-SC - 078923-AT43312A-SC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - AT43312A-SC
078923-AT43312A-SC
Interface - Interface - Controllers - AT43312A-SC 078923-AT43312A-SC
Manufacturer: Microchip Technology Win Source Part Number: 078923-AT43312A-SC Packaging: Tube/Rail Protocol: USB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-SOIC Purpose: Hub Controller Supply Voltage - Operating: 4.4 V to 5.25 V Operating Supply Current: 24mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 078923-AT43312A-SC
Packaging: Tube/Rail
Protocol: USB
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-SOIC
Purpose: Hub Controller
Supply Voltage - Operating: 4.4 V to 5.25 V
Operating Supply Current: 24mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Controllers - AT43312A-SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
AT43312A-SC
Controllers AT43312A-SC
USB Hub Controller USB Interface 32-SOIC

USB Hub Controller USB Interface 32-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - AT43312A-SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
AT43312A-SC
Integrated Circuits (ICs) - Interface - Controllers AT43312A-SC
IC USB HUB CTRLR 4PORT 32SOIC

IC USB HUB CTRLR 4PORT 32SOIC

Supplier's Site
Shenzhen, China
Interface - Controllers
AT43312A-SC
Interface - Controllers AT43312A-SC
IC USB HUB CTRLR 4PORT 32SOIC

IC USB HUB CTRLR 4PORT 32SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AT43312A-SC-ND 078923-AT43312A-SC AT43312A-SC AT43312A-SC AT43312A-SC
Product Name Controllers Interface - Interface - Controllers - AT43312A-SC Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Technology USB USB; USB USB; USB USB; USB
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 4.4V ~ 5.25V Other; 4.4 V ~ 5.25 V Other; 4.4V ~ 5.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Interface - CODECs - AD1986JSTZ-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details