Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151164-BA682A
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 75°C
Package: 18-DIP (0.300", 7.62mm)
Configuration: Dot/Bar Display
Operating Supply Voltage: 10 V ~ 14 V
Display Type: LED
Digits or Characters: 12 Point
Family Name: BA682A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 18-DIP
Introduction Date: January 13, 1999
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1151164-BA682A | BA682A-ND | BA682A |
| Product Name | PMIC - PMIC - Display Drivers - BA682A | Display Drivers | Display Drivers |
| Supply Voltage | Other; 10 V ~ 14 V | Other; 10V ~ 14V | Other; 10V ~ 14V |