Broadcom Inc. Integrated Circuits (ICs) - Interface - Controllers BCM53112MB0ILFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1316829-BCM53112MB0I LFBG Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 108 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: IEEE 802.3, 10/100 Base-FX/T/TX PHY Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991C1 Fake Threat In the Open Market: 84 HTSUS: 8542.39.0001 Product Status: Obsolete
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1316829-BCM53112MB0I LFBG Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 108 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: IEEE 802.3, 10/100 Base-FX/T/TX PHY Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991C1 Fake Threat In the Open Market: 84 HTSUS: 8542.39.0001 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1316829-BCM53112MB0ILFBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1316829-BCM53112MB0ILFBG
Integrated Circuits (ICs) - Interface - Controllers 1316829-BCM53112MB0ILFBG
Manufacturer: Broadcom Limited Win Source Part Number: 1316829-BCM53112MB0I LFBG Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 108 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: IEEE 802.3, 10/100 Base-FX/T/TX PHY Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991C1 Fake Threat In the Open Market: 84 HTSUS: 8542.39.0001 Product Status: Obsolete

Manufacturer: Broadcom Limited
Win Source Part Number: 1316829-BCM53112MB0ILFBG
Category: Integrated Circuits (ICs)>Interface>Controllers
Packaging: Tray
Standard Package: 108
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Standards: IEEE 802.3, 10/100 Base-FX/T/TX PHY
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991C1
Fake Threat In the Open Market: 84
HTSUS: 8542.39.0001
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53112MB0ILFBG
Integrated Circuits (ICs) - Interface - Controllers BCM53112MB0ILFBG
IC ETHERNET SWITCH I2C/SPI

IC ETHERNET SWITCH I2C/SPI

Supplier's Site
Interface - Controllers - BCM53112MB0ILFBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53112MB0ILFBG
Interface - Controllers BCM53112MB0ILFBG
IC ETHERNET SWITCH I2C/SPI

IC ETHERNET SWITCH I2C/SPI

Supplier's Site Datasheet
Controllers - BCM53112MB0ILFBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53112MB0ILFBG
Controllers BCM53112MB0ILFBG
Ethernet Switch IEEE 802.3, 10/100 Base-FX/T/TX PHY I²C, SPI Interface

Ethernet Switch IEEE 802.3, 10/100 Base-FX/T/TX PHY I²C, SPI Interface

Buy Now

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1316829-BCM53112MB0ILFBG BCM53112MB0ILFBG BCM53112MB0ILFBG BCM53112MB0ILFBG
Product Name Integrated Circuits (ICs) - Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Inverter - 74AHC3G04DP,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT505-2 SOT505-2
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details