Ethernet Switch 10/100 Base-T/TX PHY Interface
Manufacturer: Broadcom Limited
Win Source Part Number: 200583-BCM53101EKMLG
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Purpose: Switch
Supply Voltage - Operating: 1.2V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC SWITCH ETHERNET 10/100
IC SWITCH ETHERNET 10/100
Ethernet Switch 10/100 Base-T/TX PHY Interface
IC SWITCH ETHERNET 10/100
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1704-1004-ND | 200583-BCM53101EKMLG | BCM53101EKMLG | BCM53101EKMLG | BCM53101EKMLG | BCM53101EKMLG |
| Product Name | Controllers | Interface - Interface - Controllers - BCM53101EKMLG | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers |
| Technology | Ethernet | Ethernet; Ethernet | Ethernet; Ethernet |