Atmel Corporation Interface - Interface - Specialized - AT83C24B-Z1RUL AT83C24B-Z1RUL

Description
Manufacturer: Microchip Technology Win Source Part Number: 079012-AT83C24B-Z1RU L Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079012-AT83C24B-Z1RU L Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - AT83C24B-Z1RUL - 079012-AT83C24B-Z1RUL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - AT83C24B-Z1RUL
079012-AT83C24B-Z1RUL
Interface - Interface - Specialized - AT83C24B-Z1RUL 079012-AT83C24B-Z1RUL
Manufacturer: Microchip Technology Win Source Part Number: 079012-AT83C24B-Z1RU L Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079012-AT83C24B-Z1RUL
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-QFN (5x5)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Specialized - AT83C24B-Z1RUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
AT83C24B-Z1RUL
Specialized AT83C24B-Z1RUL
Interface 28-QFN (5x5)

Interface 28-QFN (5x5)

Buy Now
Interface - Specialized - AT83C24B-Z1RUL - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
AT83C24B-Z1RUL
Interface - Specialized AT83C24B-Z1RUL
IC INTERFACE SPECIALIZED 28QFN

IC INTERFACE SPECIALIZED 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - AT83C24B-Z1RUL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
AT83C24B-Z1RUL
Integrated Circuits (ICs) - Interface - Specialized AT83C24B-Z1RUL
IC INTERFACE SPECIALIZED 28QFN

IC INTERFACE SPECIALIZED 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 079012-AT83C24B-Z1RUL AT83C24B-Z1RUL AT83C24B-Z1RUL AT83C24B-Z1RUL
Product Name Interface - Interface - Specialized - AT83C24B-Z1RUL Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Interface - Interface - Controllers - ADM3120BX-AB-T-2-G - 1014610-ADM3120BX-AB-T-2-G - Win Source Electronics
Specs
Supply Voltage Other; 1.8V~ 3.3V
Package Type BGA; PG-LFBGA-225
View Details
5 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - AD9882KSTZ-100 - Lingto Electronic Limited
Specs
Technology DVI; Analog, DVI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details